AVX Corporation Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology V2F118C400Y1FDP

Description
TVS DEVICE TVS FEEDTHRU 42V 0805
Datasheet
Description
TVS DEVICE TVS FEEDTHRU 42V 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - V2F118C400Y1FDP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
V2F118C400Y1FDP
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology V2F118C400Y1FDP
TVS DEVICE TVS FEEDTHRU 42V 0805

TVS DEVICE TVS FEEDTHRU 42V 0805

Supplier's Site
Tvs Diode, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9851 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
54J9851
Tvs Diode, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 54J9851
TVS DIODE, 18V, 0805, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:-; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:- RoHS Compliant: Yes

TVS DIODE, 18V, 0805, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:-; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number V2F118C400Y1FDP 54J9851
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Tvs Diode, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
Package 0805
Unlock Full Specs
to access all available technical data