AVX Corporation Tvs Diode, 14V, 0805; Voltage Rating Vac Kyocera Avx V2F114A300Y2EDP

Description
TVS DIODE, 14V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:-; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 14V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:-; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 14V, 0805; Voltage Rating Vac Kyocera Avx - 54J9845 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 14V, 0805; Voltage Rating Vac Kyocera Avx
54J9845
Tvs Diode, 14V, 0805; Voltage Rating Vac Kyocera Avx 54J9845
TVS DIODE, 14V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:-; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:- RoHS Compliant: Yes

TVS DIODE, 14V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:-; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - V2F114A300Y2EDP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
V2F114A300Y2EDP
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology V2F114A300Y2EDP
TVS DEVICE TVS FEEDTHRU 32V 0805

TVS DEVICE TVS FEEDTHRU 32V 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 54J9845 V2F114A300Y2EDP
Product Name Tvs Diode, 14V, 0805; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1697416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
600 W Transient Voltage Suppressor - P6SMB250AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details