TVS DEVICE TVS FEEDTHRU 18V 0805
TVS DIODE, 5.6V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:-; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Operating Temperature Min:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | V2F105C150Y1FDP | 90H0081 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Tvs Diode, 5.6V, 0805; Voltage Rating Vac Kyocera Avx |
| Package | 0805 |