Manufacturer: AVX Corporation
Win Source Part Number: 768305-V2AF109A200Y2
Series: TransGuard
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 0805
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 575pF @ 1MHz
Family Name: V2AF
Varistor Voltage (Typ): 12.7V
Current - Surge: 30A
Maximum AC Volts: 6.4VAC
Maximum DC Volts: 9VDC
Energy: 0.10J
Categories: Circuit Protection
Varistor Voltage (Minimum): 10.8V
Varistor Voltage (Maximum): 14.61V
Introduction Date: July 31, 2013
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
VARISTOR 12.7V 30A 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 768305-V2AF109A200Y2EDP | V2AF109A200Y2EDP |
| Product Name | TVS - TVS - Varistors, MOVs - V2AF109A200Y2EDP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |