Kyocera Corporation Ceramic Capacitors UQCFVA0R9BAT2A\\500

Description
0.9pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6557-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6557-2-ND
Ceramic Capacitors 478-6557-2-ND
0.9pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)

0.9pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6557-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6557-1-ND
Ceramic Capacitors 478-6557-1-ND
0.9pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)

0.9pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-6557-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details