Kyocera Corporation Chip Resistor - Surface Mount UBR0402A500FZTR

Description
50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 478-UBR0402A500FZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
478-UBR0402A500FZTR-ND
Chip Resistor - Surface Mount 478-UBR0402A500FZTR-ND
50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Thin Film

50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 478-UBR0402A500FZTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
478-UBR0402A500FZTRDKR-ND
Chip Resistor - Surface Mount 478-UBR0402A500FZTRDKR-ND
RES SMD 50 OHM 1% 0402

RES SMD 50 OHM 1% 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 478-UBR0402A500FZTRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
478-UBR0402A500FZTRCT-ND
Chip Resistor - Surface Mount 478-UBR0402A500FZTRCT-ND
RES SMD 50 OHM 1% 0402

RES SMD 50 OHM 1% 0402

Buy Now Datasheet
SMD Resistor - 52-UBR0402A500FZTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Surface Mount Ultra-Broadband Resistor Product overview: UBR0402A500FZTR from AVX (KYOCERA AVX) is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UBR0402A500FZTR can be used for catalog matching and distributor lookup.

Surface Mount Ultra-Broadband Resistor Product overview: UBR0402A500FZTR from AVX (KYOCERA AVX) is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UBR0402A500FZTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microwave Chip Resistor - UBR0402A500FZTR - Richardson RFPD
Downers Grove, IL, United States
Microwave Chip Resistor
UBR0402A500FZTR
Microwave Chip Resistor UBR0402A500FZTR
The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.

The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - UBR0402A500FZTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
UBR0402A500FZTR
Resistors - Chip Resistor - Surface Mount UBR0402A500FZTR
RES SMD 50 OHM 1% 0402

RES SMD 50 OHM 1% 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 478-UBR0402A500FZTR-ND 52-UBR0402A500FZTR UBR0402A500FZTR UBR0402A500FZTR
Product Name Chip Resistor - Surface Mount SMD Resistor Microwave Chip Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers