The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.
UITRA BROADBAND RESISTOR, 0402 S
UITRA BROADBAND RESISTOR, 0402 S
UITRA BROADBAND RESISTOR, 0402 S
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | UBR0402A430FZTR | 478-UBR0402A430FZTRCT-ND |
| Product Name | Microwave Chip Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 43 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | ? to 150 ±ppm/°C | 150 ±ppm/°C |
| Power Rating | 0.1250 watts | 0.1250 watts |