25 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 25 OHM 1% 0402
RES SMD 25 OHM 1% 0402
The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.
RES SMD 25 OHM 1% 0402
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 478-UBR0402A250FZTR-ND | UBR0402A250FZTR | UBR0402A250FZTR |
| Product Name | Chip Resistor - Surface Mount | Microwave Chip Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 25 ohms | 25 ohms | 25 ohms |