The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 200 OHM 1% 0402
RES SMD 200 OHM 1% 0402
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | UBR0402A201FZTR | 478-UBR0402A201FZTR-ND |
| Product Name | Microwave Chip Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 200 ohms | 200 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | ? to 150 ±ppm/°C | 250 ±ppm/°C |
| Power Rating | 0.1250 watts | 0.1250 watts |