KYOCERA AVX Components Corporation Microwave Chip Resistor UBR0402A101FZTR

Description
The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.
Request a Quote Datasheet
Description
The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microwave Chip Resistor - UBR0402A101FZTR - Richardson RFPD
Downers Grove, IL, United States
Microwave Chip Resistor
UBR0402A101FZTR
Microwave Chip Resistor UBR0402A101FZTR
The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.

The UBR series of surface mount Ultra-Broadband Resistors was designed utilizing Kyocera AVX proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The Flexiterm® is a surface mountable automotive qualified termination that adds an extra margin against damage due to flexture during installation. The UBR Series has been designed with high quality selected materials that yield excellent performance. This product is ideal for use in Optical Transceiver Modules or any application requiring excellent ultra-broadband performance.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 478-UBR0402A101FZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
478-UBR0402A101FZTR-ND
Chip Resistor - Surface Mount 478-UBR0402A101FZTR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 478-UBR0402A101FZTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
478-UBR0402A101FZTRDKR-ND
Chip Resistor - Surface Mount 478-UBR0402A101FZTRDKR-ND
RES SMD 100 OHM 1% 0402

RES SMD 100 OHM 1% 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 478-UBR0402A101FZTRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
478-UBR0402A101FZTRCT-ND
Chip Resistor - Surface Mount 478-UBR0402A101FZTRCT-ND
RES SMD 100 OHM 1% 0402

RES SMD 100 OHM 1% 0402

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Resistors Resistors
Product Number UBR0402A101FZTR 478-UBR0402A101FZTR-ND
Product Name Microwave Chip Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient ? to 150 ±ppm/°C 250 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers