120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.76Ohm
Tantalum Capacitor, High Temperature, TWC-Y Series, 120 F, 10%, 100 V, Axial Leaded RoHS Compliant: No
CAP TANT 120UF 10% 100V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7737-ND | 09X0770 | TWCE127K100SCYZ0000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, High Temperature, Twc-Y Series, 120 F, 10%, 100 V, Axial Leaded Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 120 microF | 120 microF | |
| Capacitance Tolerance | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |