150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.03Ohm
TANTALUM CAPACITOR, 150UF, 10%, 30V, AXIAL; Capacitance:150µF; Voltage(DC):30V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.03ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9.52mm RoHS Compliant: No
CAP TANT 150UF 10% 30V AXIAL
CAP TANT 150UF 10% 30V AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8754-ND | 08X5387 | TWCD157K030CCYZ0000 | TWCD157K030CCYZ0000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 150Uf, 10%, 30V, Axial; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |