100µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.26Ohm
CAP TANT 100UF 10% 30V AXIAL
CAP TANT 100UF 10% 30V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8752-ND | TWCD107K030CCYZ0000 | TWCD107K030CCYZ0000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |