AVX Corporation Tantalum Capacitors TWCB147K006SCYZ0000

Description
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm
Request a Quote Datasheet
Description
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7738-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7738-ND
Tantalum Capacitors 478-7738-ND
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm

140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm

Buy Now Datasheet
Tantalum Capacitors - TWCB147K006SCYZ0000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TWCB147K006SCYZ0000
Tantalum Capacitors TWCB147K006SCYZ0000
CAP TANT 140UF 10% 6V AXIAL

CAP TANT 140UF 10% 6V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors TWCB147K006SCYZ0000
CAP TANT 140UF 10% 6V AXIAL

CAP TANT 140UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-7738-ND TWCB147K006SCYZ0000 TWCB147K006SCYZ0000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 140 microF 140 microF 140 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Tantalum Capacitors - TDL106M025S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers