AVX Corporation Tantalum Capacitors TWCB147K006CCYZ0000

Description
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm
Request a Quote Datasheet
Description
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7740-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7740-ND
Tantalum Capacitors 478-7740-ND
140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm

140µF Hermetically Sealed Tantalum Capacitors 6V Axial 1.99Ohm

Buy Now Datasheet
Tantalum Capacitor, 140Uf, 10%, 6V, Axial; Capacitance Kyocera Avx - 08X5376 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 140Uf, 10%, 6V, Axial; Capacitance Kyocera Avx
08X5376
Tantalum Capacitor, 140Uf, 10%, 6V, Axial; Capacitance Kyocera Avx 08X5376
TANTALUM CAPACITOR, 140UF, 10%, 6V, AXIAL; Capacitance:140µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.99ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.14mm RoHS Compliant: No

TANTALUM CAPACITOR, 140UF, 10%, 6V, AXIAL; Capacitance:140µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.99ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.14mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors TWCB147K006CCYZ0000
CAP TANT 140UF 10% 6V AXIAL

CAP TANT 140UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-7740-ND 08X5376 TWCB147K006CCYZ0000
Product Name Tantalum Capacitors Tantalum Capacitor, 140Uf, 10%, 6V, Axial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 140 microF 140 microF 140 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - TAS825K075P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details