AVX Corporation Tantalum Capacitors TWCB107K025CCYZ0000

Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.99Ohm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.99Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7734-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7734-ND
Tantalum Capacitors 478-7734-ND
100µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.99Ohm

100µF Hermetically Sealed Tantalum Capacitors 25V Axial 1.99Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors TWCB107K025CCYZ0000
CAP TANT 100UF 10% 25V AXIAL

CAP TANT 100UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-7734-ND TWCB107K025CCYZ0000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details