68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.29Ohm
CAP TANT 68UF 10% 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-7766-ND | TWCA686K025SCYZ0000 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 68 microF | 68 microF |
| Capacitance Tolerance | 10 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Axial |