Kyocera Corporation Tantalum Capacitors TWCA686K025CCYZ0000

Description
68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.29Ohm
Request a Quote Datasheet
Description
68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.29Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8773-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8773-ND
Tantalum Capacitors 478-8773-ND
68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.29Ohm

68µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.29Ohm

Buy Now Datasheet
Tantalum Capacitors - TWCA686K025CCYZ0000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TWCA686K025CCYZ0000
Tantalum Capacitors TWCA686K025CCYZ0000
CAP TANT 68UF 10% 25V AXIAL

CAP TANT 68UF 10% 25V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TWCA686K025CCYZ0000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TWCA686K025CCYZ0000
Capacitors - Tantalum Capacitors TWCA686K025CCYZ0000
CAP TANT 68UF 10% 25V AXIAL

CAP TANT 68UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitor, 68Uf, 10%, 25V, Axial; Capacitance Kyocera Avx - 08X5369 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10%, 25V, Axial; Capacitance Kyocera Avx
08X5369
Tantalum Capacitor, 68Uf, 10%, 25V, Axial; Capacitance Kyocera Avx 08X5369
TANTALUM CAPACITOR, 68UF, 10%, 25V, AXIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4.29ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.78mm RoHS Compliant: No

TANTALUM CAPACITOR, 68UF, 10%, 25V, AXIAL; Capacitance:68µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:4.29ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.78mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8773-ND TWCA686K025CCYZ0000 TWCA686K025CCYZ0000 08X5369
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 10%, 25V, Axial; Capacitance Kyocera Avx
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - 1814723 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers