The TWAE757M050CBEZ0700 is a wet electrolytic tantalum capacitor from the TWA series, featuring a capacitance of 750 µF and a voltage rating of 50V. It is designed for applications requiring high reliability and performance, with a unique cathode system that provides a high capacitance-to-volum
750µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 600mOhm
CAP TANT 750UF 20% 50V AXIAL
CAP TANT 750UF 20% 50V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9691-ND | TWAE757M050CBEZ0700 | TWAE757M050CBEZ0700 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 750 microF | 750 microF | 750 microF |
| Capacitance Tolerance | 20 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial, Can |