KYOCERA AVX Components Corporation Capacitor Tant, 560Uf, 60V, 0.8 Ohm, 0.1, Axial; Capacitance Kyocera Avx TWAE567K060CBSZ0000

Description
CAPACITOR TANT, 560UF, 60V, 0.8 OHM, 0.1, AXIAL; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:9.52mm RoHS Compliant: No
Description
CAPACITOR TANT, 560UF, 60V, 0.8 OHM, 0.1, AXIAL; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:9.52mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 560Uf, 60V, 0.8 Ohm, 0.1, Axial; Capacitance Kyocera Avx - 95M7569 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 560Uf, 60V, 0.8 Ohm, 0.1, Axial; Capacitance Kyocera Avx
95M7569
Capacitor Tant, 560Uf, 60V, 0.8 Ohm, 0.1, Axial; Capacitance Kyocera Avx 95M7569
CAPACITOR TANT, 560UF, 60V, 0.8 OHM, 0.1, AXIAL; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:9.52mm RoHS Compliant: No

CAPACITOR TANT, 560UF, 60V, 0.8 OHM, 0.1, AXIAL; Capacitance:560µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.75A; Product Diameter:9.52mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95M7569
Product Name Capacitor Tant, 560Uf, 60V, 0.8 Ohm, 0.1, Axial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details