The Surface Mount Tantalum Capacitor, TRJ Series, part number 33P8593, features a capacitance of 68 µF with a tolerance of ±10% and a rated voltage of 16 V. It is designed for high reliability, with improved performance characteristics including a reduced leakage current (DCL) of 0.0075 CV and robust construction that withstands higher thermo-mechanical stresses during assembly. This capacitor is suitable for various applications, including automotive, medical, aerospace, and military sectors. It operates effectively within a temperature range of -55°C to +125°C and meets AEC-Q200 standards, making it a reliable choice for demanding environments. The component is RoHS compliant and available in a 2917 [7343 Metric] case size.
Surface Mount Tantalum Capacitor, TRJ Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 33P8593 |
| Product Name | Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx |
| Capacitance Type | Fixed |