The TRJ Tantalum Chip Capacitor, part number 74T5622, is a professional-grade component designed for high-reliability applications in automotive, medical, aerospace, and military sectors. It features a capacitance range from 0.10 OºF to 680 OºF and is rated for voltages between 4V and 50V. The capacitor is characterized by a reduced leakage current (DCL) of 0.0075 CV, which is 25% lower than standard options, enhancing its reliability. This capacitor is available in six different case sizes and includes low ESR (Equivalent Series Resistance) options, making it suitable for demanding applications such as automotive ECUs, ABS, and airbag systems. The operating temperature range is from -55°C to +125°C, ensuring performance in various environmental conditions. The product is RoHS compliant and offers multiple termination plating options, including pure tin and gold. Engineers considering this component should note its robust construction against thermo-mechanical stresses during assembly, which contributes to its reliability in critical applications.
CAP TANT 47UF 10% 20V 2917
CAP TANT 47UF 10% 20V 2917
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 540mOhm
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 47UF 10% 20V 2917
CAP TANT 47UF 10% 20V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TRJD476K020RRJDKR-ND | 478-TRJD476K020RRJCT-ND | 74T5622 | TRJD476K020RRJ | TRJD476K020RRJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |