Kyocera Corporation Tantalum Capacitors TRJD475K050RRJ

Description
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TRJD475K050RRJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJD475K050RRJDKR-ND
Tantalum Capacitors 478-TRJD475K050RRJDKR-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TRJD475K050RRJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJD475K050RRJCT-ND
Tantalum Capacitors 478-TRJD475K050RRJCT-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TRJD475K050RRJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJD475K050RRJTR-ND
Tantalum Capacitors 478-TRJD475K050RRJTR-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 900mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TRJD475K050RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJD475K050RRJ
Tantalum Capacitors TRJD475K050RRJ
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 33P8586 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
33P8586
Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 33P8586
Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJD475K050RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJD475K050RRJ
Capacitors - Tantalum Capacitors TRJD475K050RRJ
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TRJD475K050RRJDKR-ND 478-TRJD475K050RRJCT-ND TRJD475K050RRJ 33P8586 TRJD475K050RRJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 4.7 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106M035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details