AVX Corporation Custom Parts - Custom Parts (S - T) - TRJC476M010RRJ TRJC476M010RRJ

Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178526-TRJC476M010R RJ Length: 6 mm Capacitance: 47 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 540 mΩ Height: 2.6 mm Dissipation Factor: 6 % Categories: Custom Parts Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178526-TRJC476M010R RJ Length: 6 mm Capacitance: 47 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 540 mΩ Height: 2.6 mm Dissipation Factor: 6 % Categories: Custom Parts Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TRJC476M010RRJ - 1178526-TRJC476M010RRJ - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TRJC476M010RRJ
1178526-TRJC476M010RRJ
Custom Parts - Custom Parts (S - T) - TRJC476M010RRJ 1178526-TRJC476M010RRJ
Manufacturer: AVX Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178526-TRJC476M010R RJ Length: 6 mm Capacitance: 47 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 540 mΩ Height: 2.6 mm Dissipation Factor: 6 % Categories: Custom Parts Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 3.2 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178526-TRJC476M010RRJ
Length: 6 mm
Capacitance: 47 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 540 mΩ
Height: 2.6 mm
Dissipation Factor: 6 %
Categories: Custom Parts
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 3.2 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1178526-TRJC476M010RRJ
Product Name Custom Parts - Custom Parts (S - T) - TRJC476M010RRJ
Unlock Full Specs
to access all available technical data