Kyocera Corporation Tantalum Capacitors TRJC476K010RRJ

Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 540mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 540mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11128-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11128-2-ND
Tantalum Capacitors 478-11128-2-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 540mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 540mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11128-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11128-1-ND
Tantalum Capacitors 478-11128-1-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 540mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 540mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11128-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11128-6-ND
Tantalum Capacitors 478-11128-6-ND
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 540mOhm

47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 540mOhm

Buy Now Datasheet
Tantalum Capacitors - TRJC476K010RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJC476K010RRJ
Tantalum Capacitors TRJC476K010RRJ
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 33P8546 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
33P8546
Surface Mount Tantalum Capacitor, Trj Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 33P8546
Surface Mount Tantalum Capacitor, TRJ Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 47UF 10% 10V 2312 - 66-TRJC476K010RRJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 10% 10V 2312
66-TRJC476K010RRJ
CAP TANT 47UF 10% 10V 2312 66-TRJC476K010RRJ
CAP TANT 47UF 10% 10V 2312

CAP TANT 47UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11128-2-ND 478-11128-6-ND TRJC476K010RRJ 33P8546 66-TRJC476K010RRJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 47 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx CAP TANT 47UF 10% 10V 2312
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details