3.3µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 1.4Ohm
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 3.3UF 20% 50V 2312
CAP TANT 3.3UF 20% 50V 2312
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TRJC335M050RRJ-ND | 78M3542 | TRJC335M050RRJ | TRJC335M050RRJ |
| Product Name | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |