Kyocera Corporation Tantalum Capacitors TRJC226K020RRJ

Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 650mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 650mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TRJC226K020RRJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJC226K020RRJCT-ND
Tantalum Capacitors 478-TRJC226K020RRJCT-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 650mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 650mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TRJC226K020RRJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJC226K020RRJTR-ND
Tantalum Capacitors 478-TRJC226K020RRJTR-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 650mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 650mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TRJC226K020RRJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TRJC226K020RRJDKR-ND
Tantalum Capacitors 478-TRJC226K020RRJDKR-ND
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 650mOhm @ 100kHz

22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 650mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TRJC226K020RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJC226K020RRJ
Tantalum Capacitors TRJC226K020RRJ
CAP TANT 22UF 10% 20V 2312

CAP TANT 22UF 10% 20V 2312

Supplier's Site Datasheet
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 70K5822 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
70K5822
Trj Tantalum Chips Rohs Compliant Kyocera Avx 70K5822
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJC226K020RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJC226K020RRJ
Capacitors - Tantalum Capacitors TRJC226K020RRJ
CAP TANT 22UF 10% 20V 2312

CAP TANT 22UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TRJC226K020RRJCT-ND 478-TRJC226K020RRJDKR-ND TRJC226K020RRJ 70K5822 TRJC226K020RRJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 156AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details