The TRJC107M010RRJ is a tantalum chip capacitor from the TRJ series by Lingto Electronic Limited, featuring a capacitance of 100µF and a rated voltage of 10V. It is designed for high-performance applications, with a temperature range of -55°C to +125°C and a reliability rating of 0.5% per 1000 hours at 85°C. The capacitor has a low leakage current specification of 4.5OºA and a maximum ESR of 500mΩ at 100kHz. It is suitable for automotive and industrial applications, including automotive ECUs, ABS, and airbag systems. The component is available in a J-lead configuration and is compliant with AEC-Q200 standards, ensuring its reliability in demanding environments.
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm
CAP TANT 100UF 20% 10V 2312
CAP TANT 100UF 20% 10V 2312
CAPACITOR, TANTALUM, 100UF, 10V, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes
CAPACITOR, TANTALUM, 100UF, 10V, 2312; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9310-6-ND | 478-9310-2-ND | TRJC107M010RRJ | TRJC107M010RRJ | 78M3536 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor, Tantalum, 100Uf, 10V, 2312; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |