Kyocera Corporation Tantalum Capacitors TRJC105K050RRJ

Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJC105K050RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJC105K050RRJ-ND
Tantalum Capacitors TRJC105K050RRJ-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 3Ohm

Buy Now Datasheet
Tantalum Capacitors - TRJC105K050RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJC105K050RRJ
Tantalum Capacitors TRJC105K050RRJ
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site Datasheet
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 95M7531 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
95M7531
Trj Tantalum Chips Rohs Compliant Kyocera Avx 95M7531
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TRJC105K050RRJ-ND TRJC105K050RRJ 95M7531
Product Name Tantalum Capacitors Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX122M200A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers