3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 3.74Ohm
Cap Tant Solid 3.3uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.74 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJB335M025RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.3uF, 25V, 3.74 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 3.3uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJB335M025RRJ can be used for catalog matching and distributor lookup.
CAP TANT 3.3UF 20% 25V 1411
CAP TANT 3.3UF 20% 25V 1411
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 3.3UF 20% 25V 1411
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4954-2-ND | 59-TRJB335M025RRJ | TRJB335M025RRJ | TRJB335M025RRJ | 54J9414 | 66-TRJB335M025RRJ |
| Product Name | Tantalum Capacitors | Automotive SMD 3.3uF 25V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx | CAP TANT 3.3UF 20% 25V 1411 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |