Kyocera Corporation Tantalum Capacitors TRJB335K035RRJ

Description
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.74Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.74Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJB335K035RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJB335K035RRJ-ND
Tantalum Capacitors TRJB335K035RRJ-ND
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.74Ohm

3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.74Ohm

Buy Now Datasheet
Tantalum Capacitors - TRJB335K035RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB335K035RRJ
Tantalum Capacitors TRJB335K035RRJ
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJB335K035RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJB335K035RRJ
Capacitors - Tantalum Capacitors TRJB335K035RRJ
CAP TANT 3.3UF 10% 35V 1411

CAP TANT 3.3UF 10% 35V 1411

Supplier's Site
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 70K5820 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
70K5820
Trj Tantalum Chips Rohs Compliant Kyocera Avx 70K5820
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJB335K035RRJ-ND TRJB335K035RRJ TRJB335K035RRJ 70K5820
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details