Kyocera Corporation Automotive SMD 22uF 10V Capacitor TRJB226M010RRJ

Description
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.88 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJB226M010RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 1.88 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJB226M010RRJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.88 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJB226M010RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 1.88 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJB226M010RRJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 22uF 10V Capacitor
59-TRJB226M010RRJ
Automotive SMD 22uF 10V Capacitor 59-TRJB226M010RRJ
Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.88 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJB226M010RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 1.88 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJB226M010RRJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.88 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJB226M010RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 1.88 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJB226M010RRJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TRJB226M010RRJ - 742814-TRJB226M010RRJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TRJB226M010RRJ
742814-TRJB226M010RRJ
Tantalum Capacitors - TRJB226M010RRJ 742814-TRJB226M010RRJ
Manufacturer: AVX Corporation Win Source Part Number: 742814-TRJB226M010RR J Series: TRJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.88 Ohm Manufacturer Size Code: B Size: 0.138" L x 0.110" W (3.50mm x 2.80mm) Family Name: TRJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TCFG B 1A 226 M8R; TM3B226M010EZA; TM3B226M010HSA; Introduction Date: March 17, 2004 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 742814-TRJB226M010RRJ
Series: TRJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.88 Ohm
Manufacturer Size Code: B
Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Family Name: TRJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TCFG B 1A 226 M8R; TM3B226M010EZA; TM3B226M010HSA;
Introduction Date: March 17, 2004
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TRJB226M010RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJB226M010RRJ-ND
Tantalum Capacitors TRJB226M010RRJ-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.88Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.88Ohm

Buy Now Datasheet
CAP TANT 22UF 20% 10V 1411 - 66-TRJB226M010RRJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 10V 1411
66-TRJB226M010RRJ
CAP TANT 22UF 20% 10V 1411 66-TRJB226M010RRJ
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site
Capacitors - Tantalum Capacitors - TRJB226M010RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJB226M010RRJ
Capacitors - Tantalum Capacitors TRJB226M010RRJ
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 65M6379 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
65M6379
Trj Tantalum Chips Rohs Compliant Kyocera Avx 65M6379
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TRJB226M010RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB226M010RRJ
Tantalum Capacitors TRJB226M010RRJ
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TRJB226M010RRJ 742814-TRJB226M010RRJ TRJB226M010RRJ-ND 66-TRJB226M010RRJ TRJB226M010RRJ 65M6379 TRJB226M010RRJ
Product Name Automotive SMD 22uF 10V Capacitor Tantalum Capacitors - TRJB226M010RRJ Tantalum Capacitors CAP TANT 22UF 20% 10V 1411 Capacitors - Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 105SMH050MHR - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details