Kyocera Corporation Tantalum Capacitors TRJB226K010RRJ

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.88Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.88Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJB226K010RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJB226K010RRJ-ND
Tantalum Capacitors TRJB226K010RRJ-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.88Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.88Ohm

Buy Now Datasheet
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 65M6377 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
65M6377
Trj Tantalum Chips Rohs Compliant Kyocera Avx 65M6377
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TRJB226K010RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJB226K010RRJ
Capacitors - Tantalum Capacitors TRJB226K010RRJ
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TRJB226K010RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB226K010RRJ
Tantalum Capacitors TRJB226K010RRJ
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJB226K010RRJ-ND 65M6377 TRJB226K010RRJ TRJB226K010RRJ
Product Name Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers