The Surface Mount Tantalum Capacitor, TRJ Series, has a capacitance of 2.2 µF with a tolerance of ±10% and a rated voltage of 35 V. It is designed for high reliability, featuring a reduced leakage current (DCL) of 0.0075 CV or 0.3 µA, whichever is greater. This capacitor is suitable for applications in automotive, medical, aerospace, and military sectors, making it ideal for high-end applications. The component operates within a temperature range of -55°C to +125°C and meets AEC-Q200 reliability standards. It is RoHS compliant and available in a 1411 [3528 Metric] case size. The capacitor is also robust against higher thermo-mechanical stresses during assembly processes, enhancing its reliability in demanding environments.
Surface Mount Tantalum Capacitor, TRJ Series, 2.2 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 33P8471 |
| Product Name | Surface Mount Tantalum Capacitor, Trj Series, 2.2 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx |
| Capacitance Type | Fixed |