Kyocera Corporation Tantalum Capacitors TRJB106K016R0800

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-13165-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13165-2-ND
Tantalum Capacitors 478-13165-2-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13165-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13165-1-ND
Tantalum Capacitors 478-13165-1-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-13165-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-13165-6-ND
Tantalum Capacitors 478-13165-6-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TRJB106K016R0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB106K016R0800
Tantalum Capacitors TRJB106K016R0800
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 33P8456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
33P8456
Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 33P8456
Surface Mount Tantalum Capacitor, TRJ Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TRJ Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJB106K016R0800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJB106K016R0800
Capacitors - Tantalum Capacitors TRJB106K016R0800
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-13165-2-ND 478-13165-6-ND TRJB106K016R0800 33P8456 TRJB106K016R0800
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details