Kyocera Corporation Tantalum Capacitors TRJB105M035RRJ

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.4Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJB105M035RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJB105M035RRJ-ND
Tantalum Capacitors TRJB105M035RRJ-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.4Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TRJB105M035RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJB105M035RRJ
Capacitors - Tantalum Capacitors TRJB105M035RRJ
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site
Tantalum Capacitors - TRJB105M035RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJB105M035RRJ
Tantalum Capacitors TRJB105M035RRJ
CAP TANT 1UF 20% 35V 1411

CAP TANT 1UF 20% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TRJB105M035RRJ-ND TRJB105M035RRJ TRJB105M035RRJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details