The TRJB105K035RRJ is a tantalum chip capacitor from the TRJ series by Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 1OºF with a rated voltage of 35V, suitable for use in automotive and industrial environments. The capacitor operates within a temperature range of -55°C to +125°C and has a low equivalent series resistance (ESR), enhancing its reliability in demanding conditions. This component is characterized by improved reliability, with a leakage current (DCL) reduced to 0.0075 CV or 0.3OºA, whichever is greater. It is surge current tested and meets AEC-Q200 standards, making it suitable for automotive electronic control units (ECUs), ABS, airbag systems, and avionics applications. The capacitor is available in various case sizes and is offered with different termination options, including pure tin and gold plating. Engineers considering this product can expect robust performance in high-stress environments, making it a viable choice for critical applications requiring dependable capacitance.
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.4Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.4Ohm
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.4Ohm
CAP TANT 1UF 10% 35V 1411
CAP TANT 1UF 10% 35V 1411
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TRJB105K035RRJCT-ND | 478-TRJB105K035RRJDKR-ND | TRJB105K035RRJ | TRJB105K035RRJ | 65M6367 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |