6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 6.8UF 20% 16V 1206
CAP TANT 6.8UF 20% 16V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TRJA685M016RRJ-ND | 78M3523 | TRJA685M016RRJ | TRJA685M016RRJ |
| Product Name | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |