Kyocera Corporation Tantalum Capacitors TRJA685K016RRJ

Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
Request a Quote
Description
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRJA685K016RRJ is a tantalum chip capacitor from the TRJ series by Lingto Electronic Limited, featuring a capacitance of 6.8 µF and a rated voltage of 10V. This component is designed for high-performance applications, with a temperature range of -55°C to +125°C. It offers improved reliability, with a leakage current (DCL) specification of 0.0075 CV or 0.3 µA, whichever is greater, and is surge current tested to ensure robustness during operation. The capacitor is suitable for automotive, industrial, and other high-end applications, including automotive ECUs, ABS, airbag systems, and avionics. It is available in a 1206 case size and has a tolerance of ±10%. The TRJ series capacitors are characterized by low equivalent series resistance (ESR) and are compliant with AEC-Q200 standards, making them a reliable choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The TRJA685K016RRJ is a tantalum chip capacitor from the TRJ series by Lingto Electronic Limited, featuring a capacitance of 6.8 µF and a rated voltage of 10V. This component is designed for high-performance applications, with a temperature range of -55°C to +125°C. It offers improved reliability, with a leakage current (DCL) specification of 0.0075 CV or 0.3 µA, whichever is greater, and is surge current tested to ensure robustness during operation. The capacitor is suitable for automotive, industrial, and other high-end applications, including automotive ECUs, ABS, airbag systems, and avionics. It is available in a 1206 case size and has a tolerance of ±10%. The TRJ series capacitors are characterized by low equivalent series resistance (ESR) and are compliant with AEC-Q200 standards, making them a reliable choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJA685K016RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJA685K016RRJ-ND
Tantalum Capacitors TRJA685K016RRJ-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TRJA685K016RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJA685K016RRJ
Tantalum Capacitors TRJA685K016RRJ
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TRJA685K016RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJA685K016RRJ
Capacitors - Tantalum Capacitors TRJA685K016RRJ
CAP TANT 6.8UF 10% 16V 1206

CAP TANT 6.8UF 10% 16V 1206

Supplier's Site
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 78M3522 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
78M3522
Trj Tantalum Chips Rohs Compliant Kyocera Avx 78M3522
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJA685K016RRJ-ND TRJA685K016RRJ TRJA685K016RRJ 78M3522
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details