4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.5Ohm
CAP TANT 4.7UF 20% 20V 1206
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 4.7UF 20% 20V 1206
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TRJA475M020RRJ-ND | TRJA475M020RRJ | 78M3521 | TRJA475M020RRJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |