4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.9Ohm
CAPACITOR, TANTALUM, 4.7UF, 10V, 1206; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:161mA RoHS Compliant: Yes
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 4.7UF 20% 10V 1206
CAP TANT 4.7UF 20% 10V 1206
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11125-2-ND | 96Y8113 | 65M6365 | TRJA475M010RRJ | TRJA475M010RRJ |
| Product Name | Tantalum Capacitors | Capacitor, Tantalum, 4.7Uf, 10V, 1206; Capacitance Kyocera Avx | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |