Kyocera Corporation Tantalum Capacitors TRJA226M006RRJ

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TRJA226M006RRJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TRJA226M006RRJ-ND
Tantalum Capacitors TRJA226M006RRJ-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.7Ohm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TRJA226M006RRJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TRJA226M006RRJ
Capacitors - Tantalum Capacitors TRJA226M006RRJ
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 78M3517 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
78M3517
Trj Tantalum Chips Rohs Compliant Kyocera Avx 78M3517
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TRJA226M006RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJA226M006RRJ
Tantalum Capacitors TRJA226M006RRJ
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TRJA226M006RRJ-ND TRJA226M006RRJ 78M3517 TRJA226M006RRJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Trj Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details