0.15µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 16.47Ohm
CAP TANT 0.15UF 10% 35V 1206
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
CAP TANT 0.15UF 10% 35V 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TRJA154K035RRJ-ND | TRJA154K035RRJ | 70K5819 | TRJA154K035RRJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |