Manufacturer: AVX Corporation
Win Source Part Number: 901118-TRJA106M010R1
Series: *
Features: Tantalum Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.21.0050
Cap Tant Solid 10uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 1.8 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJA106M010R1800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJA106M010R1800 can be used for catalog matching and distributor lookup.
Tantalum Capacitors
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 901118-TRJA106M010R1800 | 59-TRJA106M010R1800 | 478-TRJA106M010R1800TR-ND | 63W9967 | 66-TRJA106M010R1800 | TRJA106M010R1800 | TRJA106M010R1800 |
| Product Name | Tantalum Capacitors - TRJA106M010R1800 | Automotive SMD 10uF 10V Capacitor | Tantalum Capacitors | Trj Tantalum Chips Rohs Compliant Kyocera Avx | CAP TANT | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 10 volts | 10 volts |