Kyocera Corporation Tantalum Capacitors TRJA105M020RRJ

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.63Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.63Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9308-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9308-2-ND
Tantalum Capacitors 478-9308-2-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.63Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6.63Ohm

Buy Now Datasheet
Tantalum Capacitors - TRJA105M020RRJ - 798367-TRJA105M020RRJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TRJA105M020RRJ
798367-TRJA105M020RRJ
Tantalum Capacitors - TRJA105M020RRJ 798367-TRJA105M020RRJ
Manufacturer: AVX Corporation Win Source Part Number: 798367-TRJA105M020RR J Series: TRJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 1μF Tolerance: ±20% ESR (Equivalent Series Resistance): 6.63 Ohm Manufacturer Size Code: A Family Name: TRJ Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.071" (1.80mm) Voltage Rating DC: 20V Alternative Parts (Cross-Reference): T495A105M020AHE5K072 80; T495A105M020ATE5K072 80; T495A105M020AHE5K0; TL3A105M020D5500; Introduction Date: March 17, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 798367-TRJA105M020RRJ
Series: TRJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 1μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 6.63 Ohm
Manufacturer Size Code: A
Family Name: TRJ
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Voltage Rating DC: 20V
Alternative Parts (Cross-Reference): T495A105M020AHE5K07280; T495A105M020ATE5K07280; T495A105M020AHE5K0; TL3A105M020D5500;
Introduction Date: March 17, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1uF 20V Capacitor
59-TRJA105M020RRJ
Automotive SMD 1uF 20V Capacitor 59-TRJA105M020RRJ
Cap Tant Solid 1uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.63 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJA105M020RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 20V, 6.63 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJA105M020RRJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 20V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 6.63 Ohm 125°C Automotive AEC-Q200 Medical T/R Product overview: TRJA105M020RRJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1uF, 20V, 6.63 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TRJA105M020RRJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trj Tantalum Chips Rohs Compliant Kyocera Avx - 65M6364 - Newark, An Avnet Company
Chicago, IL, United States
Trj Tantalum Chips Rohs Compliant Kyocera Avx
65M6364
Trj Tantalum Chips Rohs Compliant Kyocera Avx 65M6364
TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

TRJ TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TRJA105M020RRJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TRJA105M020RRJ
Capacitors - Tantalum Capacitors TRJA105M020RRJ
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site
Tantalum Capacitors - TRJA105M020RRJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TRJA105M020RRJ
Tantalum Capacitors TRJA105M020RRJ
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site Datasheet
CAP TANT 1UF 20% 20V 1206 - 66-TRJA105M020RRJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 20% 20V 1206
66-TRJA105M020RRJ
CAP TANT 1UF 20% 20V 1206 66-TRJA105M020RRJ
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9308-2-ND 798367-TRJA105M020RRJ 59-TRJA105M020RRJ 65M6364 TRJA105M020RRJ TRJA105M020RRJ 66-TRJA105M020RRJ
Product Name Tantalum Capacitors Tantalum Capacitors - TRJA105M020RRJ Automotive SMD 1uF 20V Capacitor Trj Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 1UF 20% 20V 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers