Kyocera Corporation Tantalum Capacitors TPSY686K010R0100

Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY686K010R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY686K010R0100-ND
Tantalum Capacitors TPSY686K010R0100-ND
68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSY686K010R0100 - 708265-TPSY686K010R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSY686K010R0100
708265-TPSY686K010R0100
Tantalum Capacitors - TPSY686K010R0100 708265-TPSY686K010R0100
Manufacturer: AVX Corporation Win Source Part Number: 708265-TPSY686K010R0 100 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 68μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: Y Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708265-TPSY686K010R0100
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 68μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: Y
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - TPSY686K010R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY686K010R0100
Tantalum Capacitors TPSY686K010R0100
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY686K010R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY686K010R0100
Capacitors - Tantalum Capacitors TPSY686K010R0100
CAP TANT 68UF 10% 10V 2917

CAP TANT 68UF 10% 10V 2917

Supplier's Site
Capacitor Tant, 68Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9391 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9391
Capacitor Tant, 68Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9391
CAPACITOR TANT, 68UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 64M4911 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
64M4911
Tantalum Capacitor, 68Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 64M4911
TANTALUM CAPACITOR, 68UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 10V, 0.1 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSY686K010R0100-ND 708265-TPSY686K010R0100 TPSY686K010R0100 TPSY686K010R0100 54J9391 64M4911
Product Name Tantalum Capacitors Tantalum Capacitors - TPSY686K010R0100 Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 10V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details