Cap Tant Solid 470uF 6.3V Y CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C T/R Product overview: TPSY477M006R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY477M006R0150 can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 708264-TPSY477M006R0
Series: TPS series
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 150mOhm @ 100kHz
CAP TANT 470UF 20% 6.3V 2917
CAP TANT 470UF 20% 6.3V 2917
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSY477M006R0150 | 708264-TPSY477M006R0150 | 478-TPSY477M006R0150TR-ND | TPSY477M006R0150 | TPSY477M006R0150 |
| Product Name | SMD 470uF 6.3V 0.15 Ohm Capacitor | Tantalum Capacitors - TPSY477M006R0150 | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |