Kyocera Corporation Tantalum Capacitors TPSY477K002R0100

Description
470µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm
Request a Quote
Description
470µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor from the TPS Series has a capacitance of 470 µF with a tolerance of ±10% and a rated voltage of 2.5 V. It is housed in a 2917 (7343 Metric) case size and is compliant with RoHS standards. This capacitor is designed for applications requiring low equivalent series resistance (ESR) and is suitable for medium power DC/DC converters. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. The capacitor is available with different termination finishes, including Sn plating and gold plating options. This part is ideal for engineers looking for a robust solution in power supply applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor from the TPS Series has a capacitance of 470 µF with a tolerance of ±10% and a rated voltage of 2.5 V. It is housed in a 2917 (7343 Metric) case size and is compliant with RoHS standards. This capacitor is designed for applications requiring low equivalent series resistance (ESR) and is suitable for medium power DC/DC converters. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. The capacitor is available with different termination finishes, including Sn plating and gold plating options. This part is ideal for engineers looking for a robust solution in power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY477K002R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY477K002R0100-ND
Tantalum Capacitors TPSY477K002R0100-ND
470µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSY477K002R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY477K002R0100
Tantalum Capacitors TPSY477K002R0100
CAP TANT 470UF 10% 2.5V 2917

CAP TANT 470UF 10% 2.5V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSY477K002R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY477K002R0100
Capacitors - Tantalum Capacitors TPSY477K002R0100
CAP TANT 470UF 10% 2.5V 2917

CAP TANT 470UF 10% 2.5V 2917

Supplier's Site
Capacitor Tant, 470Uf, 2.5V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 2.5V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9389
Capacitor Tant, 470Uf, 2.5V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9389
CAPACITOR TANT, 470UF, 2.5V, 0.1 OHM, 0.1, 2917; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:2.5V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 2.5V, 0.1 OHM, 0.1, 2917; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:2.5V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 2.5 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx - 15P3822 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 2.5 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx
15P3822
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 2.5 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx 15P3822
Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 2.5 V, 2917 [7343 Metric], Y RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 2.5 V, 2917 [7343 Metric], Y RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPSY477K002R0100-ND TPSY477K002R0100 TPSY477K002R0100 54J9389 15P3822
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf, 2.5V, 0.1 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 2.5 V, 2917 [7343 Metric], Y Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers