Kyocera Corporation Tantalum Capacitors TPSY337K006R0100

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY337K006R0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY337K006R0100TR-ND
Tantalum Capacitors 478-TPSY337K006R0100TR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSY337K006R0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY337K006R0100CT-ND
Tantalum Capacitors 478-TPSY337K006R0100CT-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSY337K006R0100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY337K006R0100DKR-ND
Tantalum Capacitors 478-TPSY337K006R0100DKR-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 994571-TPSY337K006R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
994571-TPSY337K006R0100
Capacitors - Tantalum Capacitors 994571-TPSY337K006R0100
Win Source Part Number: 994571-TPSY337K006R0 100 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: Y Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-4698-1,478-4698- 2,478-4698-6

Win Source Part Number: 994571-TPSY337K006R0100
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: Y
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-4698-1,478-4698-2,478-4698-6

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 6.3V 0.1 Ohm Capacitor
59-TPSY337K006R0100
SMD 330uF 6.3V 0.1 Ohm Capacitor 59-TPSY337K006R0100
Cap Tant Solid 330uF 6.3V Y CASE 10%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 125°C T/R Product overview: TPSY337K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY337K006R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 6.3V Y CASE 10%( 7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.1 Ohm 125°C T/R Product overview: TPSY337K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY337K006R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 65M6318 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
65M6318
Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 65M6318
TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 330Uf, 6.3V, 2917; Capacitance Kyocera Avx - 96Y8112 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 330Uf, 6.3V, 2917; Capacitance Kyocera Avx
96Y8112
Capacitor, Tantalum, 330Uf, 6.3V, 2917; Capacitance Kyocera Avx 96Y8112
CAPACITOR, TANTALUM, 330UF, 6.3V, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 330UF, 6.3V, 2917; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSY337K006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY337K006R0100
Tantalum Capacitors TPSY337K006R0100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSY337K006R0100TR-ND 478-TPSY337K006R0100DKR-ND 994571-TPSY337K006R0100 59-TPSY337K006R0100 65M6318 TPSY337K006R0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 330uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitor, 330Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details