Cap Tant Solid 330uF 2.5V Y CASE 10% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.04 Ohm 125°C T/R Product overview: TPSY337K002R0040 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2.5V, 0.04 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2.5V, 0.04 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSY337K002R0040 can be used for catalog matching and distributor lookup.
Manufacturer: KYOCERA AVX
Win Source Part Number: 1329626-TPSY337K002R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±10%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 40mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: Y
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Other Part Number: 478-TPSY337K002R0040
RoHS Status: ROHS3 Compliant
330µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz
CAP TANT 330UF 10% 2.5V 2917
CAP TANT 330UF 10% 2.5V 2917
CAP TANT 330UF 10% 2.5V 2917
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSY337K002R0040 | 1329626-TPSY337K002R0040 | 478-TPSY337K002R0040TR-ND | TPSY337K002R0040 | TPSY337K002R0040 | TPSY337K002R0040 |
| Product Name | SMD 330uF 2.5V 0.04 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| Packing Method | Tape and Reel | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) |